Vishay Intertechnology, Inc. RES 900K OHM 1/8W 1% AXIAL RN55D9003FB14

Description
RES 900Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 900Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 900K OHM 1/8W 1% AXIAL - RN55D9003FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 900K OHM 1/8W 1% AXIAL
RN55D9003FB14
RES 900K OHM 1/8W 1% AXIAL RN55D9003FB14
RES 900Kohm 1/8W 1% AXIAL

RES 900Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D9003FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D9003FB14-ND
Through Hole Resistors RN55D9003FB14-ND
900 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

900 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D9003FB14 RN55D9003FB14-ND
Product Name RES 900K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 900000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details