Vishay Intertechnology, Inc. Through Hole Resistors RN55D8R66FB14

Description
8.66 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.66 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D8R66FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D8R66FB14-ND
Through Hole Resistors RN55D8R66FB14-ND
8.66 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.66 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.66 OHM 1/8W 1% AXIAL - RN55D8R66FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66 OHM 1/8W 1% AXIAL
RN55D8R66FB14
RES 8.66 OHM 1/8W 1% AXIAL RN55D8R66FB14
RES 8.66ohm 1/8W 1% AXIAL

RES 8.66ohm 1/8W 1% AXIAL

Supplier's Site
Cmf-55 8.66 1% T-1 Rn55D8R66F B14 Vishay - 68K1413 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.66 1% T-1 Rn55D8R66F B14 Vishay
68K1413
Cmf-55 8.66 1% T-1 Rn55D8R66F B14 Vishay 68K1413
CMF-55 8.66 1% T-1 RN55D8R66F B14

CMF-55 8.66 1% T-1 RN55D8R66F B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D8R66FB14-ND RN55D8R66FB14 68K1413
Product Name Through Hole Resistors RES 8.66 OHM 1/8W 1% AXIAL Cmf-55 8.66 1% T-1 Rn55D8R66F B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8.66 ohms 8.66 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers