Vishay Intertechnology, Inc. RES 8.06 OHM 1/8W 1% AXIAL RN55D8R06FRE6

Description
RES 8.06ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.06ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06 OHM 1/8W 1% AXIAL - RN55D8R06FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 1/8W 1% AXIAL
RN55D8R06FRE6
RES 8.06 OHM 1/8W 1% AXIAL RN55D8R06FRE6
RES 8.06ohm 1/8W 1% AXIAL

RES 8.06ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D8R06FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D8R06FRE6-ND
Through Hole Resistors RN55D8R06FRE6-ND
8.06 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.06 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D8R06FRE6 RN55D8R06FRE6-ND
Product Name RES 8.06 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.06 ohms 8.06 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details