Vishay Intertechnology, Inc. RES 8.06 OHM 1/8W 1% AXIAL RN55D8R06FR36

Description
RES 8.06ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.06ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06 OHM 1/8W 1% AXIAL - RN55D8R06FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 1/8W 1% AXIAL
RN55D8R06FR36
RES 8.06 OHM 1/8W 1% AXIAL RN55D8R06FR36
RES 8.06ohm 1/8W 1% AXIAL

RES 8.06ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D8R06FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D8R06FR36-ND
Through Hole Resistors RN55D8R06FR36-ND
8.06 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.06 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D8R06FR36 RN55D8R06FR36-ND
Product Name RES 8.06 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.06 ohms 8.06 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers