Vishay Intertechnology, Inc. RES 8.06 OHM 1/8W 1% AXIAL RN55D8R06FB14

Description
RES 8.06ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.06ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06 OHM 1/8W 1% AXIAL - RN55D8R06FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 1/8W 1% AXIAL
RN55D8R06FB14
RES 8.06 OHM 1/8W 1% AXIAL RN55D8R06FB14
RES 8.06ohm 1/8W 1% AXIAL

RES 8.06ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D8R06FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D8R06FB14-ND
Through Hole Resistors RN55D8R06FB14-ND
8.06 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.06 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D8R06FB14 RN55D8R06FB14-ND
Product Name RES 8.06 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.06 ohms 8.06 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details