Vishay Intertechnology, Inc. RES 8.98K OHM 1/8W 1% AXIAL RN55D8981FRE6

Description
RES 8.98Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.98Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.98K OHM 1/8W 1% AXIAL - RN55D8981FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.98K OHM 1/8W 1% AXIAL
RN55D8981FRE6
RES 8.98K OHM 1/8W 1% AXIAL RN55D8981FRE6
RES 8.98Kohm 1/8W 1% AXIAL

RES 8.98Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D8981FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D8981FRE6-ND
Through Hole Resistors RN55D8981FRE6-ND
8.98 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.98 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D8981FRE6 RN55D8981FRE6-ND
Product Name RES 8.98K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8980 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers