Vishay Intertechnology, Inc. RES 8.98K OHM 1/8W 1% AXIAL RN55D8981FB14

Description
RES 8.98Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.98Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.98K OHM 1/8W 1% AXIAL - RN55D8981FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.98K OHM 1/8W 1% AXIAL
RN55D8981FB14
RES 8.98K OHM 1/8W 1% AXIAL RN55D8981FB14
RES 8.98Kohm 1/8W 1% AXIAL

RES 8.98Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D8981FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D8981FB14-ND
Through Hole Resistors RN55D8981FB14-ND
8.98 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.98 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D8981FB14 RN55D8981FB14-ND
Product Name RES 8.98K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8980 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756959 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers