Vishay Precision Group Metal Film Resistors - RN55D8871FB14

Description
Metal Film Resistors - Through Hole 1/8watt 8.87Kohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 8.87Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55D8871FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55D8871FB14
Metal Film Resistors - RN55D8871FB14
Metal Film Resistors - Through Hole 1/8watt 8.87Kohms 1% 100ppm

Metal Film Resistors - Through Hole 1/8watt 8.87Kohms 1% 100ppm

Supplier's Site
Through Hole Resistors - RN55D8871FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D8871FB14-ND
Through Hole Resistors RN55D8871FB14-ND
8.87 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.87 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 8.87Kohm, 125Mw, 1%; Resistance Vishay - 38C8561 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 8.87Kohm, 125Mw, 1%; Resistance Vishay
38C8561
Metal Film Resistor, 8.87Kohm, 125Mw, 1%; Resistance Vishay 38C8561
METAL FILM RESISTOR, 8.87KOHM, 125mW, 1%; Resistance:8.87kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 8.87KOHM, 125mW, 1%; Resistance:8.87kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 8.87 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200392 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 8.87 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200392
Resistor;Metal Film;Res 8.87 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200392
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D8871FB14 RN55D8871FB14-ND 38C8561 70200392
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 8.87Kohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 8.87 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 8870 ohms 8870 ohms 8870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details