Vishay Intertechnology, Inc. Through Hole Resistors RN55D8870FB14

Description
887 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
887 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN55D8870FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D8870FB14-ND
Through Hole Resistors 541-RN55D8870FB14-ND
887 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

887 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,887,1%,100PPM,BULK - RN55D8870FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,887,1%,100PPM,BULK
RN55D8870FB14
METAL FILM,1/8W,887,1%,100PPM,BULK RN55D8870FB14
METAL FILM,1/8W,887,1%,100 PPM,BULK

METAL FILM,1/8W,887,1%,100PPM,BULK

Supplier's Site
Metal Film Resistor, 887 Ohm, 125Mw, 1%; Resistance Vishay - 22C0952 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 887 Ohm, 125Mw, 1%; Resistance Vishay
22C0952
Metal Film Resistor, 887 Ohm, 125Mw, 1%; Resistance Vishay 22C0952
METAL FILM RESISTOR, 887 OHM, 125mW, 1%; Resistance:887ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 887 OHM, 125mW, 1%; Resistance:887ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RN55D8870FB14-ND RN55D8870FB14 22C0952
Product Name Through Hole Resistors METAL FILM,1/8W,887,1%,100PPM,BULK Metal Film Resistor, 887 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 887 ohms 887 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers