Vishay Intertechnology, Inc. RES 8.8K OHM 1/8W 1% AXIAL RN55D8801FB14

Description
RES 8.8Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.8Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.8K OHM 1/8W 1% AXIAL - RN55D8801FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.8K OHM 1/8W 1% AXIAL
RN55D8801FB14
RES 8.8K OHM 1/8W 1% AXIAL RN55D8801FB14
RES 8.8Kohm 1/8W 1% AXIAL

RES 8.8Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D8801FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D8801FB14-ND
Through Hole Resistors RN55D8801FB14-ND
8.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor - 163226680 - Radwell International
Willingboro, NJ, United States
Resistor
163226680
Resistor 163226680
RESISTOR, 8.8K OHM, 1/8 WATT, AXIAL, 1%, METAL FILM, 2.5X6.8MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, 8.8K OHM, 1/8 WATT, AXIAL, 1%, METAL FILM, 2.5X6.8MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number RN55D8801FB14 RN55D8801FB14-ND 163226680
Product Name RES 8.8K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details