Vishay Intertechnology, Inc. RES 880 OHM 1/8W 1% AXIAL RN55D8800FB14

Description
RES 880ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 880ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 880 OHM 1/8W 1% AXIAL - RN55D8800FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 880 OHM 1/8W 1% AXIAL
RN55D8800FB14
RES 880 OHM 1/8W 1% AXIAL RN55D8800FB14
RES 880ohm 1/8W 1% AXIAL

RES 880ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN55D8800FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D8800FB14-ND
Through Hole Resistors 541-RN55D8800FB14-ND
880 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

880 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D8800FB14 541-RN55D8800FB14-ND
Product Name RES 880 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 880 ohms 880 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details