Vishay Intertechnology, Inc. RES 87.5K OHM 1/8W 1% AXIAL RN55D8752FB14

Description
RES 87.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 87.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 87.5K OHM 1/8W 1% AXIAL - RN55D8752FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 87.5K OHM 1/8W 1% AXIAL
RN55D8752FB14
RES 87.5K OHM 1/8W 1% AXIAL RN55D8752FB14
RES 87.5Kohm 1/8W 1% AXIAL

RES 87.5Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D8752FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D8752FB14-ND
Through Hole Resistors RN55D8752FB14-ND
87.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

87.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D8752FB14 RN55D8752FB14-ND
Product Name RES 87.5K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 87500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details