Vishay Precision Group RES 8.66K OHM 1/8W 1% AXIAL RN55D8661FB14

Description
RES 8.66Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.66Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1/8W 1% AXIAL - RN55D8661FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/8W 1% AXIAL
RN55D8661FB14
RES 8.66K OHM 1/8W 1% AXIAL RN55D8661FB14
RES 8.66Kohm 1/8W 1% AXIAL

RES 8.66Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D8661FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D8661FB14-ND
Through Hole Resistors RN55D8661FB14-ND
8.66 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.66 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 8.66Kohm, 125Mw, 1%; Resistance Vishay - 83F1537 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 8.66Kohm, 125Mw, 1%; Resistance Vishay
83F1537
Metal Film Resistor, 8.66Kohm, 125Mw, 1%; Resistance Vishay 83F1537
METAL FILM RESISTOR, 8.66KOHM, 125mW, 1%; Resistance:8.66kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 8.66KOHM, 125mW, 1%; Resistance:8.66kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D8661FB14 RN55D8661FB14-ND 83F1537
Product Name RES 8.66K OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 8.66Kohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 8660 ohms 8660 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details