Vishay Precision Group RES 866 OHM 1/8W 1% AXIAL RN55D8660FB14

Description
RES 866ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 866ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866 OHM 1/8W 1% AXIAL - RN55D8660FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866 OHM 1/8W 1% AXIAL
RN55D8660FB14
RES 866 OHM 1/8W 1% AXIAL RN55D8660FB14
RES 866ohm 1/8W 1% AXIAL

RES 866ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D8660FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D8660FB14-ND
Through Hole Resistors RN55D8660FB14-ND
866 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

866 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 866 Ohm, 125Mw, 1%; Resistance Vishay - 03F8035 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 866 Ohm, 125Mw, 1%; Resistance Vishay
03F8035
Metal Film Resistor, 866 Ohm, 125Mw, 1%; Resistance Vishay 03F8035
METAL FILM RESISTOR, 866 OHM, 125mW, 1%; Resistance:866ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 866 OHM, 125mW, 1%; Resistance:866ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 866 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200702 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 866 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200702
Resistor;Metal Film;Res 866 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200702
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D8660FB14 RN55D8660FB14-ND 03F8035 70200702
Product Name RES 866 OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 866 Ohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 866 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 866 ohms 866 ohms 866 ohms 866 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers