Vishay Intertechnology, Inc. RES 84.5 OHM 1/8W 1% AXIAL RN55D84R5FBSL

Description
RES 84.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 84.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5 OHM 1/8W 1% AXIAL - RN55D84R5FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1/8W 1% AXIAL
RN55D84R5FBSL
RES 84.5 OHM 1/8W 1% AXIAL RN55D84R5FBSL
RES 84.5ohm 1/8W 1% AXIAL

RES 84.5ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D84R5FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D84R5FBSL-ND
Through Hole Resistors RN55D84R5FBSL-ND
84.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

84.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D84R5FBSL RN55D84R5FBSL-ND
Product Name RES 84.5 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 84.5 ohms 84.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers