Vishay Intertechnology, Inc. Res Metal Film 847K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Bulk RN55D8473FB14

Description
Res Metal Film 847K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 847K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 847K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Bulk - RN55D8473FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 847K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Bulk
RN55D8473FB14
Res Metal Film 847K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Bulk RN55D8473FB14
Res Metal Film 847K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 847K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN55D8473FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D8473FB14-ND
Through Hole Resistors RN55D8473FB14-ND
847 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

847 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D8473FB14 RN55D8473FB14-ND
Product Name Res Metal Film 847K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers