Vishay Precision Group Vishay/DaleMetal Film Resistors - RN55D8451FB14

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 8.45Kohms 1% 100ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 8.45Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - RN55D8451FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
RN55D8451FB14
Vishay/DaleMetal Film Resistors - RN55D8451FB14
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 8.45Kohms 1% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 8.45Kohms 1% 100ppm

Supplier's Site
Through Hole Resistors - RN55D8451FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D8451FB14-ND
Through Hole Resistors RN55D8451FB14-ND
8.45 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.45 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 8.45Kohm, 125Mw, 1%; Resistance Vishay - 83F1536 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 8.45Kohm, 125Mw, 1%; Resistance Vishay
83F1536
Metal Film Resistor, 8.45Kohm, 125Mw, 1%; Resistance Vishay 83F1536
METAL FILM RESISTOR, 8.45KOHM, 125mW, 1%; Resistance:8.45kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 8.45KOHM, 125mW, 1%; Resistance:8.45kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D8451FB14 RN55D8451FB14-ND 83F1536
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 8.45Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 8450 ohms 8450 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details