Vishay Intertechnology, Inc. Through Hole Resistors RN55D8352FB14

Description
83.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
83.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D8352FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D8352FB14-ND
Through Hole Resistors RN55D8352FB14-ND
83.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

83.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 83.5K OHM 1/8W 1% AXIAL - RN55D8352FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 83.5K OHM 1/8W 1% AXIAL
RN55D8352FB14
RES 83.5K OHM 1/8W 1% AXIAL RN55D8352FB14
RES 83.5Kohm 1/8W 1% AXIAL

RES 83.5Kohm 1/8W 1% AXIAL

Supplier's Site
Rn55D, +/-100 Ppm, 83.5 Kohm, +/-1 % Vishay - 20C2534 - Newark, An Avnet Company
Chicago, IL, United States
Rn55D, +/-100 Ppm, 83.5 Kohm, +/-1 % Vishay
20C2534
Rn55D, +/-100 Ppm, 83.5 Kohm, +/-1 % Vishay 20C2534
RN55D, +/-100 ppm, 83.5 kOhm, +/-1 %

RN55D, +/-100 ppm, 83.5 kOhm, +/-1 %

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D8352FB14-ND RN55D8352FB14 20C2534
Product Name Through Hole Resistors RES 83.5K OHM 1/8W 1% AXIAL Rn55D, +/-100 Ppm, 83.5 Kohm, +/-1 % Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756690 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers