Vishay Precision Group RES 82.5 OHM 1/8W 1% AXIAL RN55D82R5FB14

Description
RES 82.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 82.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 1/8W 1% AXIAL - RN55D82R5FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1/8W 1% AXIAL
RN55D82R5FB14
RES 82.5 OHM 1/8W 1% AXIAL RN55D82R5FB14
RES 82.5ohm 1/8W 1% AXIAL

RES 82.5ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D82R5FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D82R5FB14-ND
Through Hole Resistors RN55D82R5FB14-ND
82.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

82.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 82.5 Ohm, 125Mw, 1%; Resistance Vishay - 83F1535 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 82.5 Ohm, 125Mw, 1%; Resistance Vishay
83F1535
Metal Film Resistor, 82.5 Ohm, 125Mw, 1%; Resistance Vishay 83F1535
METAL FILM RESISTOR, 82.5 OHM, 125mW, 1%; Resistance:82.5ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 82.5 OHM, 125mW, 1%; Resistance:82.5ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 82.5 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200795 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 82.5 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200795
Resistor;Metal Film;Res 82.5 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200795
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D82R5FB14 RN55D82R5FB14-ND 83F1535 70200795
Product Name RES 82.5 OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 82.5 Ohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 82.5 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers