Vishay Intertechnology, Inc. 0.125W 8W Resistor RN55D8254FRE6

Description
Res Metal Film 8.25M Ohm 1% 0.125W(1/8W) ±100ppm/°C Epoxy AXL T/R Product overview: RN55D8254FRE6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D8254FRE6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 8.25M Ohm 1% 0.125W(1/8W) ±100ppm/°C Epoxy AXL T/R Product overview: RN55D8254FRE6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D8254FRE6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.125W 8W Resistor - 53-RN55D8254FRE6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.125W 8W Resistor
53-RN55D8254FRE6
0.125W 8W Resistor 53-RN55D8254FRE6
Res Metal Film 8.25M Ohm 1% 0.125W(1/8W) ±100ppm/°C Epoxy AXL T/R Product overview: RN55D8254FRE6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D8254FRE6 can be used for catalog matching and distributor lookup.

Res Metal Film 8.25M Ohm 1% 0.125W(1/8W) ±100ppm/°C Epoxy AXL T/R Product overview: RN55D8254FRE6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D8254FRE6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - RN55D8254FRE6
772383-RN55D8254FRE6
Through Hole Resistors - RN55D8254FRE6 772383-RN55D8254FRE6
Manufacturer: Vishay Dale Win Source Part Number: 772383-RN55D8254FRE6 Series: Military, MIL-R-10509/7, RN55 Packaging: Reel package Operating Temperature Range: -65°C ~ 175°C Features: Flame Retardant Coating, Military, Moisture Resistant, Safety Package: Axial Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 8.25M Composition: Metal Film Number of Terminations: 2 Family Name: CMF Categories: Resistors Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): RN55D8254FRE5; RN55D8254FRE8; RN55D8254FRE7; RN55D8254FB14; Introduction Date: December 02, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Win Source Part Number: 772383-RN55D8254FRE6
Series: Military, MIL-R-10509/7, RN55
Packaging: Reel package
Operating Temperature Range: -65°C ~ 175°C
Features: Flame Retardant Coating, Military, Moisture Resistant, Safety
Package: Axial
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 8.25M
Composition: Metal Film
Number of Terminations: 2
Family Name: CMF
Categories: Resistors
Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): RN55D8254FRE5; RN55D8254FRE8; RN55D8254FRE7; RN55D8254FB14;
Introduction Date: December 02, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RES 8.25M OHM 1/8W 1% AXIAL - RN55D8254FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25M OHM 1/8W 1% AXIAL
RN55D8254FRE6
RES 8.25M OHM 1/8W 1% AXIAL RN55D8254FRE6
RES 8.25Mohm 1/8W 1% AXIAL

RES 8.25Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D8254FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D8254FRE6-ND
Through Hole Resistors RN55D8254FRE6-ND
8.25 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.25 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number 53-RN55D8254FRE6 772383-RN55D8254FRE6 RN55D8254FRE6 RN55D8254FRE6-ND
Product Name 0.125W 8W Resistor Through Hole Resistors - RN55D8254FRE6 RES 8.25M OHM 1/8W 1% AXIAL Through Hole Resistors
Technology / Construction Metal Film MetalFilm MetalFilm
Resistance Range 8.25E6 ohms 8.25E6 ohms 8.25E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts 8 watts 0.1250 watts
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers