Vishay Precision Group Through Hole Resistors RN55D8251FB14

Description
8.25 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.25 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN55D8251FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D8251FB14-ND
Through Hole Resistors 541-RN55D8251FB14-ND
8.25 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.25 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
0.125W 8W Resistor - 53-RN55D8251FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.125W 8W Resistor
53-RN55D8251FB14
0.125W 8W Resistor 53-RN55D8251FB14
Res Metal Film 8.25K Ohm 1% 0.125W(1/8W) ±100ppm/°C Epoxy AXL Bulk Product overview: RN55D8251FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D8251FB14 can be used for catalog matching and distributor lookup.

Res Metal Film 8.25K Ohm 1% 0.125W(1/8W) ±100ppm/°C Epoxy AXL Bulk Product overview: RN55D8251FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D8251FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 8.25K OHM 1/8W 1% AXIAL - RN55D8251FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/8W 1% AXIAL
RN55D8251FB14
RES 8.25K OHM 1/8W 1% AXIAL RN55D8251FB14
RES 8.25Kohm 1/8W 1% AXIAL

RES 8.25Kohm 1/8W 1% AXIAL

Supplier's Site
Resistor;Metal Film;Res 8.25 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200661 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 8.25 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200661
Resistor;Metal Film;Res 8.25 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200661
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 8.25Kohm, 125Mw, 1%; Resistance Vishay - 83F1533 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 8.25Kohm, 125Mw, 1%; Resistance Vishay
83F1533
Metal Film Resistor, 8.25Kohm, 125Mw, 1%; Resistance Vishay 83F1533
METAL FILM RESISTOR, 8.25KOHM, 125mW, 1%; Resistance:8.25kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 8.25KOHM, 125mW, 1%; Resistance:8.25kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-RN55D8251FB14-ND 53-RN55D8251FB14 RN55D8251FB14 70200661 83F1533
Product Name Through Hole Resistors 0.125W 8W Resistor RES 8.25K OHM 1/8W 1% AXIAL Resistor;Metal Film;Res 8.25 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military Metal Film Resistor, 8.25Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm Metal Film MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers