Vishay Precision Group RES 8.2K OHM 1/8W 1% AXIAL RN55D8201FB14

Description
RES 8.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1/8W 1% AXIAL - RN55D8201FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1/8W 1% AXIAL
RN55D8201FB14
RES 8.2K OHM 1/8W 1% AXIAL RN55D8201FB14
RES 8.2Kohm 1/8W 1% AXIAL

RES 8.2Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN55D8201FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D8201FB14-ND
Through Hole Resistors 541-RN55D8201FB14-ND
8.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Dale Film Resistors, Resistance 8.2K, Tolerance +/-1%, Cmf-55 8.2K 1% T-1 Vishay - 12M7514 - Newark, An Avnet Company
Chicago, IL, United States
Dale Film Resistors, Resistance 8.2K, Tolerance +/-1%, Cmf-55 8.2K 1% T-1 Vishay
12M7514
Dale Film Resistors, Resistance 8.2K, Tolerance +/-1%, Cmf-55 8.2K 1% T-1 Vishay 12M7514
DALE FILM RESISTORS, RESISTANCE 8.2K, TOLERANCE +/-1%, CMF-55 8.2K 1% T-1

DALE FILM RESISTORS, RESISTANCE 8.2K, TOLERANCE +/-1%, CMF-55 8.2K 1% T-1

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D8201FB14 541-RN55D8201FB14-ND 12M7514
Product Name RES 8.2K OHM 1/8W 1% AXIAL Through Hole Resistors Dale Film Resistors, Resistance 8.2K, Tolerance +/-1%, Cmf-55 8.2K 1% T-1 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details