Vishay Intertechnology, Inc. RES 820 OHM 1/8W 1% AXIAL RN55D8200FB14

Description
RES 820ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 820ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 1/8W 1% AXIAL - RN55D8200FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1/8W 1% AXIAL
RN55D8200FB14
RES 820 OHM 1/8W 1% AXIAL RN55D8200FB14
RES 820ohm 1/8W 1% AXIAL

RES 820ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D8200FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D8200FB14-ND
Through Hole Resistors RN55D8200FB14-ND
820 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

820 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D8200FB14 RN55D8200FB14-ND
Product Name RES 820 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 820 ohms 820 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers