Vishay Intertechnology, Inc. RES 8.16K OHM 1/8W 1% AXIAL RN55D8161FB14

Description
RES 8.16Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.16Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.16K OHM 1/8W 1% AXIAL - RN55D8161FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.16K OHM 1/8W 1% AXIAL
RN55D8161FB14
RES 8.16K OHM 1/8W 1% AXIAL RN55D8161FB14
RES 8.16Kohm 1/8W 1% AXIAL

RES 8.16Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D8161FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D8161FB14-ND
Through Hole Resistors RN55D8161FB14-ND
8.16 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.16 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D8161FB14 RN55D8161FB14-ND
Product Name RES 8.16K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8160 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details