Vishay Intertechnology, Inc. RES 7.5 OHM 1/8W 1% AXIAL RN55D7R50FB14

Description
RES 7.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5 OHM 1/8W 1% AXIAL - RN55D7R50FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 1/8W 1% AXIAL
RN55D7R50FB14
RES 7.5 OHM 1/8W 1% AXIAL RN55D7R50FB14
RES 7.5ohm 1/8W 1% AXIAL

RES 7.5ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D7R50FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D7R50FB14-ND
Through Hole Resistors RN55D7R50FB14-ND
7.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors Vishay - 42H5144 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistors Vishay
42H5144
Metal Film Resistors Vishay 42H5144
METAL FILM RESISTORS: 7.5, 1%

METAL FILM RESISTORS: 7.5, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D7R50FB14 RN55D7R50FB14-ND 42H5144
Product Name RES 7.5 OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistors Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.5 ohms 7.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details