Vishay Precision Group Resistor, 79.2Kohm, 125Mw, ±1%; Resistance Vishay RN55D7922F

Description
RESISTOR, 79.2KOHM, 125mW, ±1%; Resistance:79.2kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No
Description
RESISTOR, 79.2KOHM, 125mW, ±1%; Resistance:79.2kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, 79.2Kohm, 125Mw, ±1%; Resistance Vishay - 33C9787 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 79.2Kohm, 125Mw, ±1%; Resistance Vishay
33C9787
Resistor, 79.2Kohm, 125Mw, ±1%; Resistance Vishay 33C9787
RESISTOR, 79.2KOHM, 125mW, ±1%; Resistance:79.2kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

RESISTOR, 79.2KOHM, 125mW, ±1%; Resistance:79.2kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C9787
Product Name Resistor, 79.2Kohm, 125Mw, ±1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 79200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details