Vishay Precision Group Through Hole Resistors RN55D7873FB14

Description
787 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
787 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D7873FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D7873FB14-ND
Through Hole Resistors RN55D7873FB14-ND
787 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

787 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 787K OHM 1/8W 1% AXIAL - RN55D7873FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787K OHM 1/8W 1% AXIAL
RN55D7873FB14
RES 787K OHM 1/8W 1% AXIAL RN55D7873FB14
RES 787Kohm 1/8W 1% AXIAL

RES 787Kohm 1/8W 1% AXIAL

Supplier's Site
Resistor, Metal Film, 787Kohm, 125Mw, 1%; Resistance Vishay - 38C8560 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 787Kohm, 125Mw, 1%; Resistance Vishay
38C8560
Resistor, Metal Film, 787Kohm, 125Mw, 1%; Resistance Vishay 38C8560
RESISTOR, METAL FILM, 787KOHM, 125mW, 1%; Resistance:787kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 787KOHM, 125mW, 1%; Resistance:787kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 787 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200840 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 787 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200840
Resistor;Metal Film;Res 787 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200840
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D7873FB14-ND RN55D7873FB14 38C8560 70200840
Product Name Through Hole Resistors RES 787K OHM 1/8W 1% AXIAL Resistor, Metal Film, 787Kohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 787 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details