Vishay Intertechnology, Inc. 0.125W 8W Resistor RN55D7872FB14

Description
Res Metal Film 78.7K Ohm 1% 0.125W(1/8W) ±100ppm/°C Epoxy AXL Bulk Product overview: RN55D7872FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D7872FB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 78.7K Ohm 1% 0.125W(1/8W) ±100ppm/°C Epoxy AXL Bulk Product overview: RN55D7872FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D7872FB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.125W 8W Resistor - 53-RN55D7872FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.125W 8W Resistor
53-RN55D7872FB14
0.125W 8W Resistor 53-RN55D7872FB14
Res Metal Film 78.7K Ohm 1% 0.125W(1/8W) ±100ppm/°C Epoxy AXL Bulk Product overview: RN55D7872FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D7872FB14 can be used for catalog matching and distributor lookup.

Res Metal Film 78.7K Ohm 1% 0.125W(1/8W) ±100ppm/°C Epoxy AXL Bulk Product overview: RN55D7872FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D7872FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Vishay/DaleMetal Film Resistors - - RN55D7872FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
RN55D7872FB14
Vishay/DaleMetal Film Resistors - RN55D7872FB14
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 78.7Kohms 1% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 78.7Kohms 1% 100ppm

Supplier's Site
Through Hole Resistors - RN55D7872FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D7872FB14-ND
Through Hole Resistors RN55D7872FB14-ND
78.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

78.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1192574-RN55D7872FB14
Resistors - Through Hole Resistors 1192574-RN55D7872FB14
Win Source Part Number: 1192574-RN55D7872FB1 4 Category: Resistors>Through Hole Resistors Series: Military, MIL-R-10509/7, RN55 Features: Flame Retardant Coating, Military, Moisture Resistant, Safety Package: Bulk Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 78.7 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RN55D7872FB14-MIL Base Product Number: RN55 RoHS Status: RoHS non-compliant

Win Source Part Number: 1192574-RN55D7872FB14
Category: Resistors>Through Hole Resistors
Series: Military, MIL-R-10509/7, RN55
Features: Flame Retardant Coating, Military, Moisture Resistant, Safety
Package: Bulk
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Metal Film
Number of Terminations: 2
Resistance: 78.7 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RN55D7872FB14-MIL
Base Product Number: RN55
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Resistor, Metal Film, 78.7Kohm, 125Mw, 1%; Resistance Vishay - 91B1687 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 78.7Kohm, 125Mw, 1%; Resistance Vishay
91B1687
Resistor, Metal Film, 78.7Kohm, 125Mw, 1%; Resistance Vishay 91B1687
RESISTOR, METAL FILM, 78.7KOHM, 125mW, 1%; Resistance:78.7kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 78.7KOHM, 125mW, 1%; Resistance:78.7kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-RN55D7872FB14 RN55D7872FB14 RN55D7872FB14-ND 1192574-RN55D7872FB14 91B1687
Product Name 0.125W 8W Resistor Vishay/DaleMetal Film Resistors - Through Hole Resistors Resistors - Through Hole Resistors Resistor, Metal Film, 78.7Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction Metal Film MetalFilm MetalFilm MetalFilm MetalFilm
Resistance Range 78700 ohms 78700 ohms 78700 ohms 78700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers