Vishay Intertechnology, Inc. Res Metal Film 7.87K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D7871FR36

Description
Res Metal Film 7.87K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 7.87K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 7.87K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R - RN55D7871FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 7.87K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
RN55D7871FR36
Res Metal Film 7.87K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D7871FR36
Res Metal Film 7.87K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 7.87K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55D7871FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D7871FR36-ND
Through Hole Resistors RN55D7871FR36-ND
7.87 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.87 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D7871FR36 RN55D7871FR36-ND
Product Name Res Metal Film 7.87K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details