Vishay Intertechnology, Inc. Through Hole Resistors RN55D7870FB14

Description
787 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
787 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D7870FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D7870FB14-ND
Through Hole Resistors RN55D7870FB14-ND
787 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

787 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,787,1%,100PPM,BULK - RN55D7870FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,787,1%,100PPM,BULK
RN55D7870FB14
METAL FILM,1/8W,787,1%,100PPM,BULK RN55D7870FB14
METAL FILM,1/8W,787,1%,100 PPM,BULK

METAL FILM,1/8W,787,1%,100PPM,BULK

Supplier's Site
Metal Film Resistor, 787 Ohm, 125Mw, 1%; Resistance Vishay - 83F1527 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 787 Ohm, 125Mw, 1%; Resistance Vishay
83F1527
Metal Film Resistor, 787 Ohm, 125Mw, 1%; Resistance Vishay 83F1527
METAL FILM RESISTOR, 787 OHM, 125mW, 1%; Resistance:787ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 787 OHM, 125mW, 1%; Resistance:787ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 787 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200695 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 787 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200695
Resistor;Metal Film;Res 787 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200695
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D7870FB14-ND RN55D7870FB14 83F1527 70200695
Product Name Through Hole Resistors METAL FILM,1/8W,787,1%,100PPM,BULK Metal Film Resistor, 787 Ohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 787 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 787 ohms 787 ohms 787 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details