Vishay Intertechnology, Inc. RES 780 OHM 1/8W 1% AXIAL RN55D7800FB14

Description
RES 780ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 780ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 780 OHM 1/8W 1% AXIAL - RN55D7800FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 780 OHM 1/8W 1% AXIAL
RN55D7800FB14
RES 780 OHM 1/8W 1% AXIAL RN55D7800FB14
RES 780ohm 1/8W 1% AXIAL

RES 780ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D7800FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D7800FB14-ND
Through Hole Resistors RN55D7800FB14-ND
780 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

780 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors Vishay - 33K4150 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
33K4150
Resistors Vishay 33K4150
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D7800FB14 RN55D7800FB14-ND 33K4150
Product Name RES 780 OHM 1/8W 1% AXIAL Through Hole Resistors Resistors Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 780 ohms 780 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details