Vishay Intertechnology, Inc. RES 777 OHM 1/8W 1% AXIAL RN55D7770FRE6

Description
RES 777ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 777ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 777 OHM 1/8W 1% AXIAL - RN55D7770FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 777 OHM 1/8W 1% AXIAL
RN55D7770FRE6
RES 777 OHM 1/8W 1% AXIAL RN55D7770FRE6
RES 777ohm 1/8W 1% AXIAL

RES 777ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D7770FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D7770FRE6-ND
Through Hole Resistors RN55D7770FRE6-ND
777 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

777 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D7770FRE6 RN55D7770FRE6-ND
Product Name RES 777 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 777 ohms 777 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details