Vishay Intertechnology, Inc. RES 768K OHM 1/8W 1% AXIAL RN55D7683FB14

Description
RES 768Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 768Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768K OHM 1/8W 1% AXIAL - RN55D7683FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768K OHM 1/8W 1% AXIAL
RN55D7683FB14
RES 768K OHM 1/8W 1% AXIAL RN55D7683FB14
RES 768Kohm 1/8W 1% AXIAL

RES 768Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D7683FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D7683FB14-ND
Through Hole Resistors RN55D7683FB14-ND
768 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

768 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 768Kohm, 125Mw, 1%; Resistance Vishay - 38C8558 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 768Kohm, 125Mw, 1%; Resistance Vishay
38C8558
Resistor, Metal Film, 768Kohm, 125Mw, 1%; Resistance Vishay 38C8558
RESISTOR, METAL FILM, 768KOHM, 125mW, 1%; Resistance:768kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 768KOHM, 125mW, 1%; Resistance:768kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D7683FB14 RN55D7683FB14-ND 38C8558
Product Name RES 768K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor, Metal Film, 768Kohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 768000 ohms 768000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers