Vishay Precision Group Through Hole Resistors RN55D7681FB14

Description
7.68 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.68 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN55D7681FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D7681FB14-ND
Through Hole Resistors 541-RN55D7681FB14-ND
7.68 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.68 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 7.68K OHM 1/8W 1% AXIAL - RN55D7681FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM 1/8W 1% AXIAL
RN55D7681FB14
RES 7.68K OHM 1/8W 1% AXIAL RN55D7681FB14
RES 7.68Kohm 1/8W 1% AXIAL

RES 7.68Kohm 1/8W 1% AXIAL

Supplier's Site
Metal Film Resistor, 7.68Kohm, 125Mw, 1%; Resistance Vishay - 83F1526 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 7.68Kohm, 125Mw, 1%; Resistance Vishay
83F1526
Metal Film Resistor, 7.68Kohm, 125Mw, 1%; Resistance Vishay 83F1526
METAL FILM RESISTOR, 7.68KOHM, 125mW, 1%; Resistance:7.68kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 7.68KOHM, 125mW, 1%; Resistance:7.68kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RN55D7681FB14-ND RN55D7681FB14 83F1526
Product Name Through Hole Resistors RES 7.68K OHM 1/8W 1% AXIAL Metal Film Resistor, 7.68Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details