Vishay Precision Group Metal Film Resistors - RN55D7680FB14

Description
Metal Film Resistors - Through Hole 1/8watt 768ohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 768ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55D7680FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55D7680FB14
Metal Film Resistors - RN55D7680FB14
Metal Film Resistors - Through Hole 1/8watt 768ohms 1% 100ppm

Metal Film Resistors - Through Hole 1/8watt 768ohms 1% 100ppm

Supplier's Site
Through Hole Resistors - RN55D7680FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D7680FB14-ND
Through Hole Resistors RN55D7680FB14-ND
768 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

768 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 768 Ohm, 125Mw, 1%; Resistance Vishay - 03F8030 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 768 Ohm, 125Mw, 1%; Resistance Vishay
03F8030
Metal Film Resistor, 768 Ohm, 125Mw, 1%; Resistance Vishay 03F8030
METAL FILM RESISTOR, 768 OHM, 125mW, 1%; Resistance:768ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 768 OHM, 125mW, 1%; Resistance:768ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D7680FB14 RN55D7680FB14-ND 03F8030
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 768 Ohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 768 ohms 768 ohms 768 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details