Vishay Intertechnology, Inc. RES 750 OHM 1/8W 1% AXIAL RN55D7500FR36

Description
RES 750ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1/8W 1% AXIAL - RN55D7500FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/8W 1% AXIAL
RN55D7500FR36
RES 750 OHM 1/8W 1% AXIAL RN55D7500FR36
RES 750ohm 1/8W 1% AXIAL

RES 750ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D7500FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D7500FR36-ND
Through Hole Resistors RN55D7500FR36-ND
750 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

750 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D7500FR36 RN55D7500FR36-ND
Product Name RES 750 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details