Vishay Intertechnology, Inc. RES 74.1 OHM 1/8W 1% AXIAL RN55D74R1FR36

Description
RES 74.1ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 74.1ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 74.1 OHM 1/8W 1% AXIAL - RN55D74R1FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 74.1 OHM 1/8W 1% AXIAL
RN55D74R1FR36
RES 74.1 OHM 1/8W 1% AXIAL RN55D74R1FR36
RES 74.1ohm 1/8W 1% AXIAL

RES 74.1ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D74R1FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D74R1FR36-ND
Through Hole Resistors RN55D74R1FR36-ND
74.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

74.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D74R1FR36 RN55D74R1FR36-ND
Product Name RES 74.1 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 74.1 ohms 74.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details