Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - RN55D73R2FRE6

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 73.2ohms 1% 100ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 73.2ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - RN55D73R2FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
RN55D73R2FRE6
Vishay/DaleMetal Film Resistors - RN55D73R2FRE6
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 73.2ohms 1% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 73.2ohms 1% 100ppm

Supplier's Site
Through Hole Resistors - RN55D73R2FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D73R2FRE6-ND
Through Hole Resistors RN55D73R2FRE6-ND
73.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

73.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D73R2FRE6 RN55D73R2FRE6-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 73.2 ohms 73.2 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details