Vishay Intertechnology, Inc. RES 734 OHM 1/8W 1% AXIAL RN55D7340FB14

Description
RES 734ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 734ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 734 OHM 1/8W 1% AXIAL - RN55D7340FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 734 OHM 1/8W 1% AXIAL
RN55D7340FB14
RES 734 OHM 1/8W 1% AXIAL RN55D7340FB14
RES 734ohm 1/8W 1% AXIAL

RES 734ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D7340FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D7340FB14-ND
Through Hole Resistors RN55D7340FB14-ND
734 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

734 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D7340FB14 RN55D7340FB14-ND
Product Name RES 734 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 734 ohms 734 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers