Vishay Intertechnology, Inc. RES 7.32M OHM 1/8W 1% AXIAL RN55D7324FB14

Description
RES 7.32Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.32Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32M OHM 1/8W 1% AXIAL - RN55D7324FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32M OHM 1/8W 1% AXIAL
RN55D7324FB14
RES 7.32M OHM 1/8W 1% AXIAL RN55D7324FB14
RES 7.32Mohm 1/8W 1% AXIAL

RES 7.32Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D7324FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D7324FB14-ND
Through Hole Resistors RN55D7324FB14-ND
7.32 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.32 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D7324FB14 RN55D7324FB14-ND
Product Name RES 7.32M OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.32E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details