Vishay Intertechnology, Inc. Through Hole Resistors RN55D7322FB14

Description
73.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
73.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D7322FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D7322FB14-ND
Through Hole Resistors RN55D7322FB14-ND
73.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

73.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 73.2K OHM 1/8W 1% AXIAL - RN55D7322FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2K OHM 1/8W 1% AXIAL
RN55D7322FB14
RES 73.2K OHM 1/8W 1% AXIAL RN55D7322FB14
RES 73.2Kohm 1/8W 1% AXIAL

RES 73.2Kohm 1/8W 1% AXIAL

Supplier's Site
Resistor, Metal Film, 73.2Kohm, 125Mw, 1%; Resistance Vishay - 38C8554 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 73.2Kohm, 125Mw, 1%; Resistance Vishay
38C8554
Resistor, Metal Film, 73.2Kohm, 125Mw, 1%; Resistance Vishay 38C8554
RESISTOR, METAL FILM, 73.2KOHM, 125mW, 1%; Resistance:73.2kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 73.2KOHM, 125mW, 1%; Resistance:73.2kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D7322FB14-ND RN55D7322FB14 38C8554
Product Name Through Hole Resistors RES 73.2K OHM 1/8W 1% AXIAL Resistor, Metal Film, 73.2Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details