Vishay Precision Group Through Hole Resistors RN55D7320FB14

Description
732 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
732 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D7320FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D7320FB14-ND
Through Hole Resistors RN55D7320FB14-ND
732 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

732 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RN55D7320FB14 - RN55D7320FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RN55D7320FB14
RN55D7320FB14
RN55D7320FB14 RN55D7320FB14
RN55D7320FB14

RN55D7320FB14

Supplier's Site
Metal Film Resistor, 732 Ohm, 125Mw, 1%; Resistance Vishay - 03F8028 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 732 Ohm, 125Mw, 1%; Resistance Vishay
03F8028
Metal Film Resistor, 732 Ohm, 125Mw, 1%; Resistance Vishay 03F8028
METAL FILM RESISTOR, 732 OHM, 125mW, 1%; Resistance:732ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 732 OHM, 125mW, 1%; Resistance:732ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D7320FB14-ND RN55D7320FB14 03F8028
Product Name Through Hole Resistors RN55D7320FB14 Metal Film Resistor, 732 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 732 ohms 732 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers