Vishay Intertechnology, Inc. RES 723 OHM 1/8W 1% AXIAL RN55D7230FB14

Description
RES 723ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 723ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 723 OHM 1/8W 1% AXIAL - RN55D7230FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 723 OHM 1/8W 1% AXIAL
RN55D7230FB14
RES 723 OHM 1/8W 1% AXIAL RN55D7230FB14
RES 723ohm 1/8W 1% AXIAL

RES 723ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D7230FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D7230FB14-ND
Through Hole Resistors RN55D7230FB14-ND
723 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

723 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D7230FB14 RN55D7230FB14-ND
Product Name RES 723 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 723 ohms 723 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers