Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 7.15Kohms 1% 100ppm
7.15 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Features:
METAL FILM RESISTOR, 7.15KOHM, 125mW, 1%; Resistance:7.15kohm;
| ASAP Semiconductor LLC | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN55D7151FB14 | 541-RN55D7151FB14-ND | 70200655 | 83F1518 |
| Product Name | Vishay/DaleMetal Film Resistors - | Through Hole Resistors | Resistor;Metal Film;Res 7.15 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military | Metal Film Resistor, 7.15Kohm, 125Mw, 1%; Resistance Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leads | Axial Leaded |
| Resistance Range | 7150 ohms | 7150 ohms | 7150 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | 100 ±ppm/°C |