Vishay Precision Group Res Metal Film 715 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D7150FRE5

Description
Res Metal Film 715 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 715 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 715 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R - RN55D7150FRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 715 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
RN55D7150FRE5
Res Metal Film 715 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D7150FRE5
Res Metal Film 715 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 715 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-55 715 1% T-1 Rn55D7150F Re5 Vishay - 54M6135 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 715 1% T-1 Rn55D7150F Re5 Vishay
54M6135
Cmf-55 715 1% T-1 Rn55D7150F Re5 Vishay 54M6135
CMF-55 715 1% T-1 RN55D7150F RE5

CMF-55 715 1% T-1 RN55D7150F RE5

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RN55D7150FRE5 54M6135
Product Name Res Metal Film 715 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R Cmf-55 715 1% T-1 Rn55D7150F Re5 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details