Vishay Precision Group RES 715 OHM 1/8W 1% AXIAL RN55D7150FB14

Description
RES 715ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 715ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1/8W 1% AXIAL - RN55D7150FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/8W 1% AXIAL
RN55D7150FB14
RES 715 OHM 1/8W 1% AXIAL RN55D7150FB14
RES 715ohm 1/8W 1% AXIAL

RES 715ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D7150FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D7150FB14-ND
Through Hole Resistors RN55D7150FB14-ND
715 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

715 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 715 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200688 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 715 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200688
Resistor;Metal Film;Res 715 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200688
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 715 Ohm, 125Mw, 1%; Resistance Vishay - 83F1517 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 715 Ohm, 125Mw, 1%; Resistance Vishay
83F1517
Metal Film Resistor, 715 Ohm, 125Mw, 1%; Resistance Vishay 83F1517
METAL FILM RESISTOR, 715 OHM, 125mW, 1%; Resistance:715ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 715 OHM, 125mW, 1%; Resistance:715ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D7150FB14 RN55D7150FB14-ND 70200688 83F1517
Product Name RES 715 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor;Metal Film;Res 715 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military Metal Film Resistor, 715 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 715 ohms 715 ohms 715 ohms 715 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details