Vishay Intertechnology, Inc. RES 6.81 OHM 1/8W 1% AXIAL RN55D6R81FRE6

Description
RES 6.81ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.81ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81 OHM 1/8W 1% AXIAL - RN55D6R81FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81 OHM 1/8W 1% AXIAL
RN55D6R81FRE6
RES 6.81 OHM 1/8W 1% AXIAL RN55D6R81FRE6
RES 6.81ohm 1/8W 1% AXIAL

RES 6.81ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D6R81FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D6R81FRE6-ND
Through Hole Resistors RN55D6R81FRE6-ND
6.81 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.81 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D6R81FRE6 RN55D6R81FRE6-ND
Product Name RES 6.81 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.81 ohms 6.81 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details