Vishay Intertechnology, Inc. RES 6.49 OHM 1/8W 1% AXIAL RN55D6R49FB14

Description
RES 6.49ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.49ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49 OHM 1/8W 1% AXIAL - RN55D6R49FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49 OHM 1/8W 1% AXIAL
RN55D6R49FB14
RES 6.49 OHM 1/8W 1% AXIAL RN55D6R49FB14
RES 6.49ohm 1/8W 1% AXIAL

RES 6.49ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D6R49FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D6R49FB14-ND
Through Hole Resistors RN55D6R49FB14-ND
6.49 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.49 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors Vishay - 42H5143 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistors Vishay
42H5143
Metal Film Resistors Vishay 42H5143
METAL FILM RESISTORS: 6.49, 1%

METAL FILM RESISTORS: 6.49, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D6R49FB14 RN55D6R49FB14-ND 42H5143
Product Name RES 6.49 OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistors Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.49 ohms 6.49 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers