Vishay Intertechnology, Inc. RES 6.34 OHM 1/8W 1% AXIAL RN55D6R34FB14

Description
RES 6.34ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.34ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34 OHM 1/8W 1% AXIAL - RN55D6R34FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34 OHM 1/8W 1% AXIAL
RN55D6R34FB14
RES 6.34 OHM 1/8W 1% AXIAL RN55D6R34FB14
RES 6.34ohm 1/8W 1% AXIAL

RES 6.34ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D6R34FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D6R34FB14-ND
Through Hole Resistors RN55D6R34FB14-ND
6.34 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.34 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D6R34FB14 RN55D6R34FB14-ND
Product Name RES 6.34 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.34 ohms 6.34 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details