Vishay Intertechnology, Inc. Through Hole Resistors RN55D6R19FRE6

Description
6.19 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.19 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D6R19FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D6R19FRE6-ND
Through Hole Resistors RN55D6R19FRE6-ND
6.19 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.19 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.19 OHM 1/8W 1% AXIAL - RN55D6R19FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19 OHM 1/8W 1% AXIAL
RN55D6R19FRE6
RES 6.19 OHM 1/8W 1% AXIAL RN55D6R19FRE6
RES 6.19ohm 1/8W 1% AXIAL

RES 6.19ohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55D6R19FRE6-ND RN55D6R19FRE6
Product Name Through Hole Resistors RES 6.19 OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.19 ohms 6.19 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details